EN
  • EN
  • DE

71M6603-ILR/F

Part No 71M6603-ILR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 3PHASE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 3 Phase Meter IC 8-SOIC
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -20°C ~ 60°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 71M6603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 71M6603-ILR/F-ND, 71M6603-ILR/FCT, 71M6603-ILR/FTR, 71M6603-ILR/FDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907813-71M6603-ILR/F
Ultra Librarian 3D Model Ultra Librarian 71M6603-ILR/F CAD Model

Description

The Maxim Integrated 71M6603-ILR/F is a highly integrated, single-phase, energy-metering Integrated Circuit (IC) that delivers a comprehensive solution for effective power measurement in residential and industrial settings. Designed with precision and reliability in mind, this IC is equipped with Maxim's patented Single Converter Technology with a 22-bit delta-sigma ADC, offering exceptional accuracy in energy consumption measurement.

Key Features:

  • High Accuracy: Meets or exceeds international standards for single-phase energy metering, ensuring precise readings for billing and monitoring purposes.
  • Integrated MPU: Comes with a fully integrated 8052 MPU core, facilitating complex tariff and billing algorithms without the need for external components.
  • Low Power Consumption: Features a low-power design, making it an energy-efficient choice for continuous operation in metering applications.
  • On-Chip Memory: Includes on-chip FLASH and RAM, allowing for robust data storage and easy firmware updates.
  • Flexible Communication: Supports a variety of communication interfaces, including UART, SPI, and I2C, for seamless integration with external systems.
  • Robust Security: Offers tamper detection capabilities and a secure boot feature to protect against unauthorized access and ensure data integrity.

Applications:

The 71M6603-ILR/F is ideal for a wide range of applications, including:

  • Residential energy meters
  • Smart metering solutions
  • Industrial power monitoring systems
  • Sub-metering

Technical Specifications:

Parameter Value
Supply Voltage 3.0V to 3.6V
Operating Temperature -40°C to +85°C
Measurement Accuracy Better than 0.1% over 2000:1 dynamic range

With its robust feature set and adherence to energy metering standards, the Maxim Integrated 71M6603-ILR/F is an exceptional choice for manufacturers and engineers looking to develop or upgrade their energy metering systems.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess