EN
  • EN
  • DE

AD71154ACPZ-RL

Part No AD71154ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MEASUREMENT ENERGY CSP / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number AD71154
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1345520-AD71154ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD71154ACPZ-RL CAD Model

Description

Product Overview: AD71154ACPZ-RL by Analog Devices Inc.

The AD71154ACPZ-RL from Analog Devices Inc. is a high-performance, precision operational amplifier that offers a blend of versatility and reliability for a wide range of applications. This component is part of a family of op-amps that deliver speed and accuracy while maintaining low noise and power efficiency.

Key Features

  • High Precision: The AD71154ACPZ-RL provides excellent accuracy with a low offset voltage and low input bias current, making it ideal for precision applications.
  • Low Noise: It features low noise operations, which is critical for sensitive electronic applications where signal integrity is paramount.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, ensuring versatility in its use across different signal processing tasks.
  • Power Efficiency: The device is designed to operate with low power consumption, which is beneficial for portable and battery-powered devices.
  • Robust Operating Range: It operates over a wide temperature range, ensuring stable performance in varying environmental conditions.

Applications

The AD71154ACPZ-RL is suitable for various applications, including:

  • Test and Measurement Systems
  • Data Acquisition
  • Medical Equipment
  • Audio Equipment
  • Analog Signal Conditioning
  • Industrial Process Controls

Product Specifications

Here are some of the technical specifications for the AD71154ACPZ-RL:

  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Supply Voltage: It operates on a wide range of supply voltages, accommodating various system requirements.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring it meets environmental and safety regulations.
  • Reel Packaging: Supplied in reel packaging (RL), it is ideal for automated manufacturing processes, ensuring efficiency and reducing the time for production.

The AD71154ACPZ-RL operational amplifier is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for sophisticated electronic designs. Its combination of performance, efficiency, and flexibility makes it a top choice for engineers and designers looking to enhance their systems.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess