EN
  • EN
  • DE

ADSST-AVR-4054

Part No ADSST-AVR-4054
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-4054
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1345531-ADSST-AVR-4054
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-4054 CAD Model

Description

Product Overview: ADSST-AVR-4054

The ADSST-AVR-4054 from Analog Devices Inc. is a cutting-edge microcontroller that is designed to offer robust performance for a wide range of applications. This high-performance microcontroller integrates advanced features to meet the demanding needs of modern electronic systems.

Key Features

  • High-Speed Processing: The ADSST-AVR-4054 is equipped with a powerful processing core that enables high-speed computation, making it ideal for complex algorithms and control systems.
  • Low Power Consumption: Despite its high performance, the ADSST-AVR-4054 is engineered to be energy efficient, ensuring low power consumption and longer battery life in portable applications.
  • Robust I/O Capabilities: With a variety of input/output options, this microcontroller can easily interface with sensors, actuators, and other peripherals, providing versatile connectivity for your projects.
  • Advanced Peripherals: The ADSST-AVR-4054 comes with a range of built-in peripherals, including timers, counters, and communication interfaces such as SPI, I2C, and UART, which enhance its functionality without the need for external components.
  • On-chip Memory: It features ample on-chip memory, including flash memory for program storage and RAM for data processing, facilitating efficient operation and quick access to code and data.

Applications

The versatility of the ADSST-AVR-4054 makes it suitable for a diverse array of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADSST-AVR-4054 is no exception. This product is built to the highest standards, ensuring that it performs consistently under various conditions and throughout its intended lifespan.

Support and Resources

Customers can access comprehensive support and resources, including datasheets, technical guides, and application notes, to facilitate the integration of the ADSST-AVR-4054 into their projects. Analog Devices Inc. also provides expert technical support to address any questions or concerns that may arise.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess