EN
  • EN
  • DE

EL4332CSZ-T13

Part No EL4332CSZ-T13
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MPLEX AMP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Obsolete
Number of Circuits 3
-3db Bandwidth 300 MHz
Slew Rate 650V/µs
Current - Supply 48 mA
Current - Output / Channel 40 mA
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number EL4332
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 588567-EL4332CSZ-T13
Ultra Librarian 3D Model Ultra Librarian EL4332CSZ-T13 CAD Model

Description

The 588567-EL4332CSZ-T13 is an integrated circuit (IC) belonging to the video amplifier category.

  • Category: Video Amplifier
  • Package: Tape and Reel
  • Standard Package: 2,500 pieces
  • -3db Bandwidth: 300 MHz
  • Slew Rate: 650V/μs
  • Current Supply: 48 mA
  • Current Output: 40 mA
  • Mounting Type: Surface Mount
  • Package: 16-SOIC
  • Operating Temperature: -40°C to 125°C
  • Manufacturer: Renesas Electronics America
  • Base Product Number: EL4332
  • Status: Obsolete

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
Lowest to $4.5864

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0069 $60.0276
10+ $12.3135 $123.1350
15+ $11.9288 $178.9320
21+ $11.5442 $242.4282
26+ $11.1596 $290.1496
35+ $10.0046 $350.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess