EN
  • EN
  • DE

ADSP-2111BG-80

Part No ADSP-2111BG-80
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-2100 Family DSP Microcomputers | IC DSP CONTROLLER 16BIT 100PGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 20MHz
Non-Volatile Memory External
On-Chip RAM 6kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 100-BCPGA
Supplier Device Package 100-PGA (33.53x33.53)
Family Part Number ADSP-2111
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142168-ADSP-2111BG-80
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2111BG-80 CAD Model

Description

ADSP-2111BG-80 Product Image

The ADSP-2111BG-80 is a high-performance, single-chip microcomputer optimized for digital signal processing (DSP) and other high-speed numeric processing applications. Manufactured by Analog Devices Inc., this DSP integrates a 16-bit fixed-point DSP core with on-chip memory and a variety of peripherals. It is designed to deliver exceptional performance for a wide range of audio, video, telecommunications, and industrial control systems.

Key Features:

  • High-Performance DSP: With a 40 MHz internal clock speed, the ADSP-2111BG-80 offers 80 MIPS (Million Instructions Per Second) of processing power, making it suitable for demanding signal processing tasks.
  • On-Chip Memory: It includes 2K x 24 bits of on-chip RAM and 2K x 24 bits of dual-port RAM, allowing for efficient data storage and retrieval without the need for additional external memory components.
  • Peripheral Support: The device features a variety of peripherals such as serial ports, parallel ports, and timer/counters, providing flexibility in system design and the ability to interface with other components easily.
  • Flexible Architecture: The ADSP-2111BG-80 supports a variety of instruction sets and addressing modes, enabling complex algorithms and control functions to be executed efficiently.
  • Power Management: It provides low-power operation modes, making it ideal for portable and power-sensitive applications.

Applications:

The ADSP-2111BG-80 is well-suited for applications that require high-speed numeric processing such as:

  • Digital audio and video processing
  • Telecommunications infrastructure
  • Speech and audio signal processing
  • Instrumentation and control systems
  • Automotive electronics

Technical Specifications:

Parameter Value
Clock Speed 40 MHz
Processing Power 80 MIPS
On-Chip RAM 4K x 24 bits
Operating Temperature -40°C to +85°C
Package 68-Pin PLCC

Overall, the ADSP-2111BG-80 by Analog Devices Inc. is a robust and versatile DSP that offers a balance of performance, power efficiency, and integration, making it an excellent choice for a variety of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess