EN
  • EN
  • DE

TRJD107M016RNJ

Part No TRJD107M016RNJ
Manufacturer AVX Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SMD
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 750322-TRJD107M016RNJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRJD107M016RNJ CAD Model

Description

The AVX TRJD107M016RNJ is a tantalum solid electrolytic chip capacitor from the TRJ series. These capacitors are designed for general-purpose applications requiring stable performance, volumetric efficiency, and reliable operation. The TRJ series is known for its robust construction and suitability for automated assembly, making it a popular choice in a variety of electronic devices.

Applications:

  • Bypass Capacitors: Used as bypass capacitors to filter noise and provide a stable voltage supply in various circuits.
  • Decoupling Capacitors: Employed as decoupling capacitors to reduce voltage fluctuations and improve circuit stability.
  • Filtering Applications: Integrated into filtering circuits to remove unwanted frequencies and smooth out signals.
  • Timing Circuits: Utilized in timing circuits to control the duration of pulses and signals.
  • General-Purpose Circuits: Found in a wide range of general-purpose electronic circuits for various capacitor-related functions.

Features:

  • Tantalum Capacitor: Offers stable performance and volumetric efficiency compared to other capacitor types.
  • Solid Electrolyte: Solid electrolyte provides enhanced reliability and eliminates the risk of leakage.
  • Surface Mount Design: Designed for surface mount assembly, facilitating automated manufacturing processes.
  • Compact Size: Small form factor allows for high-density packaging in electronic devices.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, ensuring stable performance in various environments.

Benefits:

  • Stable Performance: Tantalum construction ensures stable performance over time and temperature.
  • High Reliability: Solid electrolyte enhances reliability and eliminates leakage concerns.
  • Efficient Space Utilization: Compact size allows for efficient use of board space in electronic devices.
  • Automated Assembly: Surface mount design facilitates automated assembly processes, reducing manufacturing costs.
  • Versatile Application: Suitable for a wide range of applications, from bypass and decoupling to filtering and timing circuits.

Additional Details:

The TRJD107M016RNJ has a capacitance of 100μF and a voltage rating of 16V. It is designed to meet stringent quality standards and is available in various case sizes to accommodate different board layouts. The capacitor is also compliant with RoHS and other environmental regulations, ensuring that it meets the requirements for environmentally friendly electronics. Its robust construction ensures long-term stability and durability, making it a reliable choice for demanding applications.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Advanced Micro Devices
Need more? Email Us
Spansion
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Lowest to $4.5685
STMicroelectronics
Lowest to $20.1698
Qualcomm
Need more? Email Us
Altera
Need more? Email Us
Atmel
Lowest to $8.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess