EN
  • EN
  • DE

AW3605DNR

Part No AW3605DNR
Manufacturer Awinic
Catalog Miscellaneous
Description Computer-lImIted value variable voltage DC converter, 5 V output voltage synchronous voltage DC-DC converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Awinic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818145-AW3605DNR
Ultra Librarian 3D Model Ultra Librarian AW3605DNR CAD Model

Description

The AW3605DNR is an audio power amplifier designed by Awinic, primarily intended for use in portable devices such as smartphones, tablets, and portable media players. It features advanced audio processing capabilities and a high-efficiency amplifier to deliver high-quality audio output while minimizing power consumption.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Bluetooth Speakers
  • Gaming Devices

Features:

  • High Efficiency Class-D Amplifier
  • Advanced Audio Processing
  • Speaker Protection
  • Low Noise and Distortion
  • Integrated Charge Pump
  • Short Circuit Protection
  • Thermal Shutdown Protection

Benefits:

  • Enhanced Audio Quality: Provides a clear and immersive listening experience with high fidelity audio reproduction.
  • Extended Battery Life: Minimizes power consumption, allowing for longer usage times on portable devices.
  • Robust Speaker Protection: Prevents damage to the speaker from over-current or over-voltage.
  • Reliable Operation: Ensures stable and reliable performance under various operating conditions.
  • Reduced BOM Cost: The integrated charge pump reduces the need for external components.

The AW3605DNR utilizes a Class-D amplifier architecture, known for its high efficiency, which minimizes power dissipation and extends battery life. It incorporates advanced audio processing algorithms to enhance the audio quality, providing a rich and immersive listening experience. The speaker protection feature prevents damage to the speaker by limiting the output current and voltage. The short-circuit protection and thermal shutdown features protect the amplifier from damage in the event of a fault condition. The integrated charge pump allows for higher output power without exceeding the voltage limits of the battery. The AW3605DNR is an excellent choice for a wide range of portable audio applications, where high performance, low power consumption, and robust protection are essential.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4973 $59.6760
250+ $0.4652 $116.3000
390+ $0.4492 $175.1880
555+ $0.4171 $231.4905
725+ $0.4010 $290.7250
905+ $0.3850 $348.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,988 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess