EN
  • EN
  • DE

ACM1602K-FLY-YBW

Part No ACM1602K-FLY-YBW
Manufacturer AZ Displays
Catalog Display Modules - LCD, OLED Character and Numeric
Description 16x2 CHARACTER LCD / Character Display Module Transflective 5 x 8 Dots STN - Super-Twisted Nematic LED - Yellow/Green 80.00mm x 36.00mm x 13.50mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LCD, OLED Character and Numeric
Mfr AZ Displays
Package Box
Product Status Active
Number of Characters 32
Display Format 16 x 2
Character Format 5 x 8 Dots
Display Type STN - Super-Twisted Nematic
Display Mode Transflective
Character Size 5.23mm H x 3.00mm W
Outline L x W x H 80.00mm x 36.00mm x 13.50mm
Viewing Area 64.50mm L x 16.40mm W
Backlight LED - Yellow/Green
Voltage - Supply 4.8V ~ 5.2V
Dot Size 0.56mm W x 0.61mm H
Controller Type AiP31066LC, ST7066U-0A
Temperature Range - Operating -20°C ~ 70°C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8531.20.0020
Win Source Part Number 860805-ACM1602K-FLY-YBW
Ultra Librarian 3D Model Ultra Librarian ACM1602K-FLY-YBW CAD Model

Description

The ACM1602K-FLY-YBW is a 16 x 2 character LCD display from AZ Displays.

  • Display Type: STN (Super-Twisted Nematic)
  • Viewing Area: 64.50mm L x 16.40mm W
  • Character Format: 5 x 8 Dots
  • Character Size: 5.23mm H x 3.00mm W
  • Outline Size: 80.00mm x 36.00mm x 13.50mm
  • Operating Voltage: 4.8V to 5.2V
  • Temperature Range: -20°C to 70°C
  • Backlight: LED (Yellow/Green)
  • Standard Package: 1 pcs

You May Also Be Interested in

Newhaven
OLED MODULE 40DIG 20 X 2
Need more? Email Us
Newhaven
LCD MOD 16DIG 8X2 TRANSFLECT WHT
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 3.5DIG 3.5 X 1 REFLECTIV
Need more? Email Us
Newhaven
LCD MOD 40DIG 20X2 TRANSFLCT WHT
Need more? Email Us
Newhaven
OLED MODULE 32DIG 16 X 2 PASSIVE
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 4DIG 4 X 1 TRANSFLECTIVE
Need more? Email Us
Newhaven
OLED MODULE 32DIG 16 X 2
Need more? Email Us
Newhaven
LCD MOD 40DIG 20X2 TRANSFLCT WHT
Need more? Email Us
Newhaven
LCD MOD 80DIG 20X4 TRANS YLW/GRN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess