EN
  • EN
  • DE

IQS211B-00000000-TSR

Part No IQS211B-00000000-TSR
Manufacturer Azoteq (Pty) Ltd
Catalog Interface - Sensor and Detector Interfaces
Description 1 CH CAPAPCITIVE SENSOR /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Azoteq (Pty) Ltd
Series IQ Switch®, ProxFusion™
Package Tape & Reel (TR)
Type Proximity Detector
Input Type Digital
Output Type I2C
Current - Supply 80 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number IQS211
MSL Level 1 (Unlimited)
Other Names 1790-IQS211B-00000000-TSRTR
Standard Package 3,000
Win Source Part Number 1065396-IQS211B-00000000-TSR
Ultra Librarian 3D Model Ultra Librarian IQS211B-00000000-TSR CAD Model

Description

The Azoteq (Pty) Ltd IQS211B-00000000-TSR is a proximity detector designed for use in sensor and detector interfaces.

  • Output Type: I2C
  • Input Type: Digital
  • Package: SOT-23-6 Thin, TSOT-23-6
  • Current Supply: 80mA
  • Temperature Range: -40°C to 85°C
  • Applications: Suitable for use in various applications

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $10.9154

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess