The AZ431AN-B is a precision adjustable shunt regulator from BCD Semiconductor Manufacturing Limited. It is designed to function as a programmable voltage reference, providing a stable and accurate voltage source for a variety of applications. Its key feature is its adjustability, allowing users to set the output voltage to a desired level using external resistors. As part of BCD Semiconductor's regulator lineup, the AZ431AN-B is commonly used in power supplies, voltage monitors, and error amplifiers.
Applications
- Shunt regulator.
- Voltage reference.
- Error amplifier in switching power supplies.
- Linear regulator.
- Voltage monitor.
Features
- Programmable Output Voltage: Output voltage can be adjusted via external resistors.
- Low Dynamic Output Impedance: Provides stable output voltage under varying load conditions.
- Sink Current Capability: Can sink current, making it suitable for shunt regulation.
- Low Temperature Coefficient: Maintains stable voltage over a wide temperature range.
- High Accuracy: Provides a highly accurate voltage reference.
Benefits
- Flexibility: Adjustable output voltage allows for use in a wide variety of applications.
- Stable Voltage: Low dynamic output impedance ensures a stable voltage output.
- Versatility: Can be used in various configurations, including shunt regulators and voltage references.
- Reliability: Low temperature coefficient ensures stable operation over temperature variations.
Additional Details
The AZ431AN-B is typically available in a through-hole package. It is designed to operate over a wide temperature range. Consult the datasheet for comprehensive specifications, including reference voltage, cathode current range, and thermal characteristics.