EN
  • EN
  • DE

PEMI4QFN/RE,132

Part No PEMI4QFN/RE,132
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/8.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Attenuation Value 13dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 8.5pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.067" L x 0.047" W (1.70mm x 1.20mm)
Height 0.020" (0.50mm)
Win Source Part Number 1087493-PEMI4QFN/RE,132
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian PEMI4QFN/RE,132 CAD Model

Description

The PEMI4QFN/RE,132 is a state-of-the-art EMI filtering device with integrated ESD protection, manufactured by NXP Semiconductors. This compact, high-performance component is designed to suppress unwanted electromagnetic interference (EMI) while simultaneously providing robust electrostatic discharge (ESD) protection to sensitive electronic circuits. It is an ideal choice for applications where space is at a premium and where maintaining signal integrity is paramount.

Key Features

  • EMI Filtering: The device includes a set of integrated LC filters that effectively reduce EMI on data lines and power supply connections, ensuring cleaner signal transmission and reducing the risk of data corruption.
  • ESD Protection: It features built-in ESD protection circuitry that conforms to IEC61000-4-2 standards, safeguarding connected electronic components from electrostatic discharges up to ±15 kV (air) and ±8 kV (contact).
  • Low Capacitance: The low input and output capacitance of the device minimize signal attenuation, making it suitable for high-speed data interfaces without compromising signal integrity.
  • Compact Package: Encased in a small QFN (Quad Flat No-leads) package, the PEMI4QFN/RE,132 is optimized for space-constrained applications, allowing for efficient use of PCB real estate.
  • Lead-Free and RoHS Compliant: The product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for modern electronic designs.

Applications

The PEMI4QFN/RE,132 is versatile and can be used in a wide array of electronic devices, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Notebook and Desktop Computers
  • Digital Cameras
  • Portable Media Players

Product Specifications

Attribute Details
Manufacturer NXP Semiconductors
Part Number PEMI4QFN/RE,132
Package / Case QFN
ESD Protection Voltage ±15 kV (air), ±8 kV (contact)
Filter Type LC Filters
Compliance RoHS

With its combination of EMI filtering and ESD protection, the PEMI4QFN/RE,132 from NXP Semiconductors is a reliable and efficient solution for maintaining the integrity and longevity of your electronic devices.

You May Also Be Interested in

Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess