EN
  • EN
  • DE

AZ431AZ-B

Part No AZ431AZ-B
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150294-AZ431AZ-B
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ431AZ-B CAD Model

Description

The AZ431AZ-B is a precision adjustable shunt regulator manufactured by BCD Semiconductor Manufacturing Limited. It is designed to function as a low-voltage adjustable regulator, offering flexibility in various electronic circuits. This device finds applications in situations where stable and adjustable voltage regulation is required.

Applications

  • Power Supplies: Used in linear power supplies to provide a stable and adjustable output voltage.
  • Voltage Monitoring: Implemented in voltage monitoring circuits for over-voltage or under-voltage detection.
  • Adjustable Current Sources: Can be configured as an adjustable current source.
  • Switching Regulators: Employed in the feedback loop of switching regulators to control the output voltage.
  • Chargers: Used in battery chargers to regulate the charging voltage.

Features

  • Programmable Output Voltage: The output voltage can be set to any value between Vref (2.5V) and 36V with two external resistors.
  • Low Dynamic Output Impedance: Ensures stable operation over a wide range of operating conditions.
  • Sink Current Capability: Capable of sinking a wide range of current, typically from 1mA to 100mA.
  • Low Temperature Coefficient: Provides stable performance over a wide temperature range.
  • Precision Reference Voltage: Offers a precise reference voltage for accurate regulation.
  • Operating Temperature Range: Typically operates within a specific temperature range, allowing use in diverse environments.

Benefits

  • High Precision Voltage Regulation: Ensures accurate and stable output voltage.
  • Flexibility: Adjustable output voltage allows for use in various applications.
  • Stable Operation: Low dynamic output impedance ensures stable operation.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.
  • Wide Operating Range: Suitable for various applications due to its wide operating voltage and temperature range.

Additional Details

The AZ431AZ-B operates by comparing a fraction of the output voltage to an internal reference voltage. The output transistor then adjusts its conduction to maintain the desired output voltage. External resistors are used to set the output voltage according to the formula: Vout = Vref (1 + R1/R2), where Vref is the reference voltage (typically 2.5V), and R1 and R2 are the external resistors.

This device is commonly available in various package types, such as TO-92, SOT-23, and SOIC. The specific package may affect the power dissipation capability. Datasheets should be consulted for detailed electrical characteristics, thermal performance, and application recommendations.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,360+ $0.0323 $173.1280
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess