EN
  • EN
  • DE

0678L9250-02

Part No 0678L9250-02
Manufacturer Bel Fuse Inc.
Catalog Fuses
Description FUSE BOARD MNT 25A 250VAC 72VDC / 25 A 250 V AC 72 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuses
Manufacturer Bel Fuse Inc.
Packaging Reel - TR
Mounting Surface Mount
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 25 A
Voltage Rating - AC 250 V
Voltage Rating - DC 72 V
Response Time Medium Blow
Case / Package 2-SMD, Square End Block
Breaking Capacity @ Rated Voltage 100A AC, 130A DC
Melting I2t 420
Approval Agency AEC-Q200, cURus
Temperature Range - Operating -55°C ~ 125°C
Size / Dimension 0.386" L x 0.120" W x 0.125" H (9.80mm x 3.05mm x 3.18mm)
DC Cold Resistance 0.0019 Ohms
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0040
Other Part Number 507-2064-2,507-2064-1,507-2064-6,0678L9250
Standard Package 2,000
Win Source Part Number 1334688-0678L9250-02
Ultra Librarian 3D Model Ultra Librarian 0678L9250-02 CAD Model

Description

The 0678L9250-02 is a medium blow board mount fuse from Bel Fuse Inc. with a voltage rating of 250 V AC and 72 V DC.

  • Voltage Rating: 250 V AC and 72 V DC
  • Breaking Capacity: 100A AC and 130A DC @ rated voltage
  • DC Cold Resistance: 0.0019 Ohms
  • Mounting Type: Surface Mount
  • Package/Case: 2-SMD, Square End Block
  • Operating Temperature Range: -55°C to 125°C
  • Dimensions: 0.386" L x 0.120" W x 0.125" H (9.80mm x 3.05mm x 3.18mm)
  • Current Rating: 25 A
  • Approvals: AEC-Q200 and cURus

You May Also Be Interested in

Bel Fuse Inc.
FUSE BRD MNT 7A 125VAC/VDC 2SMD
Lowest to $0.4366
Littelfuse Inc.
0695025.PXP Littelfuse Automotive Fuses 25A 32V TIME DELAY datasheet, inventory, & pricing.
Lowest to $0.8441
Eaton Bussmann
FUSE CERAMIC 35A 480VAC 300VDC
Need more? Email Us
Bel Fuse Inc.
Surface Mount Fuse 2A 1206 Fuses RoHS
Lowest to $0.4366
Shenzhen JDT Fuse Industrial Co., Ltd
1A 32V Fuse Surface Mount 0603
Lowest to $0.0323
Draloric
FUSE BOARD MOUNT 1.5A 32VDC 0805
Lowest to $1.6008
CONQUER ELECTRONICS
1.5kA@250VAC Ceramic Tube Fuse 3.15A 250V Through Hole,5.9x21mm Fuses RoHS
Lowest to $0.4366
Eaton Bussmann
FUSE CERAMIC 5A 600VAC 170VDC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 40A 480VAC 300VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess