EN
  • EN
  • DE

JFC0603-1100FS

Part No JFC0603-1100FS
Manufacturer Shenzhen JDT Fuse Industrial Co., Ltd
Catalog Fuses
Description 1A 32V Fuse Surface Mount 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 0603
Melting I2t 0.011
Interrupt Rating 50A
Operating Temperature -55℃~+125℃
Type Surface Mount Fuse
Current Rating 1A
Voltage Rating (DC) 32V
Ultra Librarian 3D Model Ultra Librarian JFC0603-1100FS CAD Model

Description

02CZ3.3-Z

The 02CZ3.3-Z offers reliable and efficient voltage regulation designed to enhance the performance of various electronic systems, providing a stable foundation for complex applications.

  • Applications/Projects:
    • Energy management systems
    • Renewable energy converters
    • Test and measurement instrumentation
    • Networking equipment
  • Features and Benefits:
    • Exceptional voltage precision and control
    • Simplifies design with consistent performance
    • Lower power dissipation enhances efficiency
    • Robust build extending operational life
  • Additional Details:
    • Utilized in specialized electronic solutions
    • Ensures optimal system performance

You May Also Be Interested in

Bel Fuse Inc.
Surface Mount Fuse 2A 1206 Fuses RoHS
Lowest to $0.4366
Bel Fuse Inc.
FUSE BRD MNT 7A 125VAC/VDC 2SMD
Lowest to $0.4366
Bel Fuse Inc.
8A Fuse Surface Mount 1206
Lowest to $0.8121
Eaton Bussmann
FUSE AUTO 50A 32VDC BLADE MAX
Need more? Email Us
Eaton Bussmann
FUSE AUTO 40A 32VDC BLADE MAX
Need more? Email Us
Eaton Bussmann
FUSE AUTO 70A 32VDC BLADE MAX
Need more? Email Us
Draloric
FUSE BOARD MOUNT 1.5A 32VDC 0805
Lowest to $1.6008
Eaton Bussmann
FUSE MICRO II BLADE 2 LEG 5 AMP
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 30A 480VAC 300VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,550+ $0.0323 $50.0650
3,775+ $0.0265 $100.0375
5,840+ $0.0257 $150.0880
8,035+ $0.0249 $200.0715
10,420+ $0.0240 $250.0800
13,890+ $0.0216 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,419 pieces
MOQ: 1550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess