EN
  • EN
  • DE

894H-2AH1-F-C 12VDC

Part No 894H-2AH1-F-C 12VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041459-894H-2AH1-F-C 12VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 894H-2AH1-F-C 12VDC CAD Model

Description

The 894H-2AH1-F-C 12VDC is a general purpose relay manufactured by Song Chuan Precision Company. This relay is designed to switch electrical circuits using a 12VDC coil voltage. It's commonly used in various electronic and electrical applications where remote switching is required.

Applications:

  • Home appliances: Used in refrigerators, washing machines, and air conditioners for controlling various functions.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Automotive electronics: Found in automotive control systems for switching lights, motors, and other components.
  • Power supplies: Used in power supplies for switching circuits and providing isolation.
  • HVAC systems: Used in heating, ventilation, and air conditioning systems for controlling motors and other components.

Features:

  • Compact Size: Designed for efficient use of space on circuit boards.
  • PCB Mountable: Designed for direct mounting on printed circuit boards.
  • 12VDC Coil Voltage: Operates with a 12VDC control signal.
  • DPDT Contact Configuration: Double Pole Double Throw contact configuration for versatile switching options.

Benefits:

  • Remote Switching: Enables remote control of electrical circuits.
  • Electrical Isolation: Provides isolation between the control circuit and the load circuit.
  • Versatile Switching: Offers multiple switching configurations for different applications.
  • Reliable Performance: Designed for long-lasting and dependable operation.

The 894H-2AH1-F-C 12VDC relay features a specific contact rating, which determines the maximum current and voltage it can safely switch. It is designed for general-purpose switching applications. Further details on the contact rating, coil resistance, and operating temperature range would require referring to the Song Chuan datasheet for this specific part number.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Intel
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess