EN
  • EN
  • DE

842-1C-C-24VDC

Part No 842-1C-C-24VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041190-842-1C-C-24VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 842-1C-C-24VDC CAD Model

Description

The 842-1C-C-24VDC is a PCB power relay manufactured by Song Chuan Precision Company. This relay is designed for switching higher current loads on printed circuit boards. It is commonly found in applications requiring a robust and reliable switching solution, offering a balance between size and performance.

Applications

  • Power supplies
  • Industrial automation equipment
  • HVAC systems (Heating, Ventilation, and Air Conditioning)
  • Lighting control systems
  • Motor control circuits
  • Uninterruptible Power Supplies (UPS)

Features

  • Contact Form: 1 Form C (SPDT)
  • Contact Rating: 12A at 250VAC / 30VDC
  • Coil Voltage: 24VDC
  • High contact capacity
  • PCB mounting
  • Available with or without dust cover
  • RoHS compliant

Benefits

  • High Current Switching: Handles relatively high current loads, making it suitable for power switching applications.
  • Reliable Performance: Provides consistent and dependable switching operation.
  • Versatile Applications: Can be used in a variety of applications requiring power switching.
  • Easy PCB Mounting: Designed for straightforward integration into printed circuit boards.
  • Dust Protection: Optional dust cover enhances reliability in harsh environments.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details

The 842-1C-C-24VDC relay features a 24VDC coil voltage and a contact rating of 12A at 250VAC/30VDC. The SPDT contact configuration allows for versatile switching options. It is designed for PCB mounting, simplifying its integration into electronic circuits. For detailed specifications, dimensions, and safety certifications, refer to the manufacturer's datasheet. The datasheet will outline the appropriate operating conditions and ensure safe usage of the relay.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samsung
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Dell
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 815 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess