EN
  • EN
  • DE
  • IT

MRF 250 AMMO

Part No MRF 250 AMMO
Manufacturer Bel Fuse Inc.
Catalog Fuses
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr Bel Fuse Inc.
Series MRF
Package Cut Tape (CT),Tape & Box (TB)
Mounting Type Through Hole
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 250 mA
Voltage Rating - AC 250 V
Response Time Fast Blow
Package / Case Radial, Can, Vertical
Breaking Capacity @ Rated Voltage 35A
Melting I2t 0.023
Approval Agency AEC-Q200, CE, CSA, cULus, SEMKO, VDE
Temperature Range - Operating -55°C ~ 125°C
Dimension 0.329" Dia x 0.303" H (8.35mm x 7.70mm)
DC Cold Resistance 0.42 Ohms
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0040
Win Source Part Number 1314877-MRF 250 AMMO
Ultra Librarian 3D Model Ultra Librarian MRF 250 AMMO CAD Model

Description

The MRF 250 AMMO is a radial, can, vertical through-hole mounted fuse from Bel Fuse Inc.

  • Voltage Rating: 250VAC
  • Current Rating: 250mA
  • Response Time: Fast blow
  • Breaking Capacity: 35A @ rated voltage
  • DC Cold Resistance: 0.42 ohms
  • Melting I2t: 0.023
  • Temperature Range: -55°C to 125°C
  • Dimension: 0.329 inches diameter by 0.303 inches height (8.35mm x 7.70mm)
  • Packaging: Cut tape (CT) and tape & box (TB)

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MT 375MA 125VAC/VDC SMD
Lowest to $1.3365
Littelfuse Inc.
FUSE CERAMIC 800MA 250VAC 5X20MM
Lowest to $0.2632
Littelfuse Inc.
FUSE CERAMIC 1.25A 250VAC 5X20MM
Lowest to $0.1754
Littelfuse Inc.
FUSE BRD MT 250MA 125VAC/VDC SMD
Lowest to $0.2480
Littelfuse Inc.
FUSE BOARD MNT 1A 250VAC RADIAL
Lowest to $1.1408
Littelfuse Inc.
FUSE GLASS 1.5A 250VAC 3AB 3AG
Lowest to $0.4854
Kamaya Inc.
FUSE CHIP 2.5A 50VDC 0805
Lowest to $0.1441
Littelfuse Inc.
FUSE BRD MT 31MA 125VAC/VDC RAD
Lowest to $70.0704
Littelfuse Inc.
FUSE GLASS 2A 250VAC 5X20MM
Lowest to $0.1446

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess