EN
  • EN
  • DE

S558-10GB-15

Part No S558-10GB-15
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description TRANSFORMER PULSE / 120µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Tube
Transformer Type LAN 10G Base-T
Inductance 120µH
Mounting SMD (SMT)
Height - Seated (Max) 0.290" (7.37mm)
Other Names R558-10GB-15
Standard Package 300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232767-S558-10GB-15
Ultra Librarian 3D Model Ultra Librarian S558-10GB-15 CAD Model

Description

The 1232767-S558-10GB-15 pulse transformer from Bel Fuse Inc. is a LAN 10G Base-T transformer with an inductance of 120µH.

  • Type: LAN 10G Base-T transformer
  • Inductance: 120µH
  • Height: 0.290 inches (7.37mm)
  • Package: Tube
  • Mounting: Surface-mountable
  • Standard Package: 300
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8504.31
  • RoHS: RoHS compliant
  • Supply and Demand: Limited supply and demand status

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Pulse
PULSE XFMR 1:1.41 TX 1:1 RX
Lowest to $6.2485
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Pulse
MODULE 10BASE-T INTRFACE 1:1 SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
Pulse
MODULE TRANSFORMER
Lowest to $3.9275
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Pulse
MODULE INTERFACE SNGL LAN 10BT
Lowest to $4.0464
Pulse
IC CHIP
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess