Products specifications

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tube
Product Status Obsolete
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting Type Surface Mount
Size / Dimension 0.930" L x 0.390" W (23.62mm x 9.91mm)
Height - Seated (Max) 0.230" (5.84mm)
Temperature Range - Operating -40°C ~ 85°C
Weight 0.09 oz (2.56 g)
Base Product Number EX2001
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 745693-EX2001QNL
Ultra Librarian 3D Model Ultra Librarian EX2001QNL CAD Model

Description

The EX2001QNL from Pulse is a pulse transformer designed for use in transformers.

  • Type: Isolation and data interface
  • Encapsulation: Encapsulated
  • Size: 0.930" L x 0.390" W (23.62mm x 9.91mm)
  • Mounting Type: Surface Mount
  • Maximum Seated Height: 0.230" (5.84mm)
  • Standard Package: 20 pcs
  • Weight: 0.09 oz (2.56 g)
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8504.31.2000
  • Base Product Number: EX2001
  • Status: Obsolete

You May Also Be Interested in

Pulse
IC CHIP
Lowest to $3.4609
ECAD model for B1020A
Pulse
MODULE QUAD 1GPP 1:1 SMT TU
Lowest to $11.8182
ECAD model for HX6400NL
Pulse
XFRMR LAN ISOL 10BASET 1:2.5 SMD
Lowest to $1.6673
ECAD model for E2023FNL
Pulse
MODULE PC CARD SNGL LAN 16PCMCIA / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for H0009
TDK Corporation
Pulse transformers
Lowest to $0.5620
ECAD model for TLA-3T106LF
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4146H
Pulse
TRANSFORMERS | PULSE XFMR 1CT:1.14 1.14:1CT
Need more? Email Us
ECAD model for TX9033
Pulse
XFRMR ISDN-S 1:1/1:1 22MH SMD
Lowest to $8.1885
ECAD model for T5008NLT
Pulse
IC CHIP
Need more? Email Us
ECAD model for H5120BNL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention