EN
  • EN
  • DE

RST315MA

Part No RST315MA
Manufacturer Bel Fuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835806-RST315MA
Ultra Librarian 3D Model Ultra Librarian RST315MA CAD Model

Description

The RST315MA is a resettable fuse (also known as a polymeric positive temperature coefficient device or PPTC) manufactured by Bel Fuse Inc. This device is designed to protect electronic circuits from overcurrent and short circuit conditions. Unlike traditional fuses that require replacement after tripping, a resettable fuse returns to its low-resistance state after the overcurrent condition is removed and the device cools down.

Applications:

  • USB port protection
  • Power supply protection
  • Battery protection
  • Automotive electronics
  • Game consoles

Features:

  • Resettable: Returns to low resistance state after fault removal.
  • Overcurrent Protection: Protects circuits from excessive current.
  • Compact Size: Suitable for space-constrained applications.
  • Fast Trip Time: Quickly responds to overcurrent conditions.
  • Low Resistance: Minimizes voltage drop during normal operation.

Benefits:

  • Reduced Downtime: Eliminates the need for fuse replacement, minimizing disruptions.
  • Improved Reliability: Provides consistent overcurrent protection.
  • Cost Savings: Reduces maintenance costs associated with replacing traditional fuses.
  • Enhanced Safety: Protects electronic devices from damage due to overcurrent events.
  • Ease of Use: Simple to integrate into existing circuits.

Additional Details:

The RST315MA has a hold current of 1.5A and a trip current which is higher than the hold current. The maximum voltage rating is typically 30V. The trip time varies depending on the magnitude of the overcurrent. The device is typically surface mountable. The operating temperature range is typically between -40°C and +85°C. Detailed specifications including the exact trip current, trip time curves, and resistance values are available in the Bel Fuse datasheet. This component is RoHS compliant.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess