EN
  • EN
  • DE

HYS64T128000EU-2.5-C2

Part No HYS64T128000EU-2.5-C2
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-800 128Mx64 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950383-HYS64T128000EU-2.5-C2
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64T128000EU-2.5-C2 CAD Model

Description

The HYS64T128000EU-2.5-C2 is a 1GB DDR2 PC2-4200U 533MHz CL4 Unbuffered DIMM memory module manufactured by Qimonda. It is designed for desktop computers and other systems that require high-performance memory.

Applications

  • Desktop Computers
  • Workstations
  • Gaming PCs
  • General Computing

Features

  • 1GB memory capacity
  • DDR2 technology
  • PC2-4200U specification
  • Operating frequency of 533MHz
  • CL4 latency
  • 240-pin DIMM form factor
  • Unbuffered design
  • Non-ECC

Benefits

  • Improved system performance
  • Enhanced multitasking capabilities
  • Faster application loading times
  • Smoother gaming experience
  • Easy to install

Technical Specifications

The HYS64T128000EU-2.5-C2 is a 1GB DDR2-533 (PC2-4200) Unbuffered DIMM. It features a 240-pin DIMM form factor, making it compatible with a wide range of desktop motherboards. The module operates at a voltage of 1.8V. The CAS latency is CL4. Being unbuffered, it offers a direct connection from the memory controller to the memory chips, resulting in faster data access. It is a standard DDR2 memory module suitable for general-purpose computing tasks, enhancing the overall system performance. The module is Non-ECC meaning it does not have error correction capabilities.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess