EN
  • EN
  • DE

YB-TG128128S06A-C-A

Part No YB-TG128128S06A-C-A
Manufacturer YEEBO DISPLAY LTD
Catalog Display Modules - TFT Displays + PCAP Touch Screens And Panels
Description 1.44" TFT + CTP Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Custom Products (Display)
Size 1.44" TFT(TN) + CTPT(OGS) Module
Resolution 128x128
Module Brightness 261cd/m²
Working Temperature -20-70℃
Driver IC TFT:ST7735P3
Touch IC ST1615
Interface TFT- MCU ; CTP-I²C
Bonding Air Gap
Ultra Librarian 3D Model Ultra Librarian YB-TG128128S06A-C-A CAD Model

You May Also Be Interested in

YEEBO DISPLAY LTD
5.0" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
2.4" Bar Type TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
18.5" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
13.3" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.95" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
7.0" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
2.4" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.97" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
21.5" TFT + CTP Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess