EN
  • EN
  • DE

YB-TG19201080S16A-C-A

Part No YB-TG19201080S16A-C-A
Manufacturer YEEBO DISPLAY LTD
Catalog Display Modules - TFT Displays + PCAP Touch Screens And Panels
Description 18.5" TFT + CTP Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Custom Products (Display)
Size 18.5" TFT(IPS) + CTPT(G+G) Module
Resolution 1920 x 1080
Module Brightness 298cd/m²
Working Temperature -30-80℃
Touch IC ILI2510
Interface TFT- LVDS ; CTP-I²C
Bonding Air Gap
Ultra Librarian 3D Model Ultra Librarian YB-TG19201080S16A-C-A CAD Model

You May Also Be Interested in

YEEBO DISPLAY LTD
4.3" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.2" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.95" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.97" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
7.0" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
2.0" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
18.5" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.5" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
5.0" TFT + CTP Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess