EN
  • EN
  • DE

MLF3216A1R0KT

Part No MLF3216A1R0KT
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079099-MLF3216A1R0KT
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLF3216A1R0KT CAD Model

Description

The MLF3216A1R0KT is a multilayer chip inductor manufactured by TDK Corporation. It's engineered for high-frequency applications, providing essential filtering and impedance matching functions. Its compact size makes it suitable for a variety of modern electronic devices, especially those prioritizing miniaturization.

Applications

  • Mobile Phones: Used in antenna matching and RF front-end circuits to improve signal strength and clarity.
  • Wireless Communication Devices: Integrated into Bluetooth, Wi-Fi, and other wireless modules for impedance matching and filtering.
  • RF Modules: Employed in filters, impedance matching networks, and other high-frequency circuitry.
  • GPS Devices: Utilized for signal conditioning and noise reduction in GPS receivers.
  • Consumer Electronics: Found in a wide range of products including tablets, laptops, and wearable technology.

Features

  • Multilayer Construction: Ensures high reliability and consistent performance under various operating conditions.
  • Compact Size (3216): Enables the design of smaller, more compact electronic devices.
  • High Q-Factor: Provides efficient energy storage and minimal energy losses, improving overall circuit efficiency.
  • Excellent Solderability: Facilitates easy and reliable mounting on printed circuit boards (PCBs).
  • RoHS Compliance: Adheres to environmental regulations by restricting the use of hazardous substances.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, enhancing the clarity and reliability of signals.
  • Optimized Impedance Matching: Improves signal transfer efficiency between different circuit components, reducing signal loss.
  • Reduced Power Consumption: Minimizes energy loss due to the inductor's efficient design, contributing to longer battery life in portable devices.
  • Compact Design: Allows for the miniaturization of electronic devices without compromising performance.
  • Enhanced Reliability: Ensures stable and dependable performance over an extended operational life.

Specifications

The MLF3216A1R0KT has physical dimensions of 3.2 x 1.6 x 1.1 mm. Its inductance value is 1.0 nH. For detailed specifications such as rated current, self-resonant frequency (SRF), and DC resistance (DCR), refer to the manufacturer's datasheet. The typical operating temperature range is -55°C to +125°C, making it suitable for a broad range of applications and environmental conditions.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
STMicroelectronics
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess