EN
  • EN
  • DE

AH1883-FJG-7

Part No AH1883-FJG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±5.5mT Trip, ±0.6mT Release
Testing Conditions 25°C
Supply Voltage - Operating 1.65 V to 3.3 V
Current - Supply (Max) 12μA
Output Type Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package U-DFN-2020-3
Win Source Part Number 009602-AH1883-FJG-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH1883-FJG-7 CAD Model

Description

The AH1883-FJG-7 is a high-performance, ultra-sensitive micropower omnipolar Hall effect switch IC designed and manufactured by Diodes Incorporated. This compact and versatile sensor is engineered to detect magnetic fields with exceptional precision, making it an ideal choice for a wide range of industrial and consumer applications.

Key Features

  • Omipolar Operation: The AH1883-FJG-7 can detect both North and South poles, eliminating the need for magnet polarity considerations in design.
  • High Sensitivity: With its advanced design, this Hall effect switch can detect weak magnetic fields, ensuring reliable operation even in applications with low magnetic signal strength.
  • Low Power Consumption: It operates with a very low supply current, making it suitable for battery-powered and portable devices where power efficiency is critical.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2.5V to 5.5V, accommodating various power requirements.
  • Robust Output: The open-drain output provides a robust interface that can be easily interfaced with other digital circuitry.
  • High Operating Temperature Range: The AH1883-FJG-7 is designed to operate over a temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The AH1883-FJG-7 is versatile and can be used in numerous applications, including but not limited to:

  • Position and proximity sensing
  • Open and close detection for doors and windows in security systems
  • Speed and rotation detection in motors and fans
  • Flow meters
  • Portable electronic devices

Package and Quality

The AH1883-FJG-7 is offered in a small and low-profile SOT553 package, which is ideal for space-constrained applications. Diodes Incorporated ensures that each unit meets rigorous quality and performance standards, providing reliability and consistency across the product line.

With its combination of sensitivity, power efficiency, and robustness, the AH1883-FJG-7 from Diodes Incorporated stands out as a top-tier solution for designers looking to integrate magnetic field detection into their products.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7092 $60.2820
200+ $0.5819 $116.3800
310+ $0.5638 $174.7780
425+ $0.5456 $231.8800
550+ $0.5274 $290.0700
735+ $0.4729 $347.5815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,915 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess