EN
  • EN
  • DE

110IMX35D15D15-8G

Part No 110IMX35D15D15-8G
Manufacturer Bel Power Solutions
Catalog DC DC Converters
Description DC DC CONVERTER 15V 15V 15V 35W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolated Module, Conformal Coated
Number of Outputs 4
Voltage - Input (Min) 60V
Voltage - Input (Max) 150V
Voltage - Output 1 15V
Voltage - Output 2 15V
Voltage - Output 3 15V
Current - Output (Max) 600mA, 600mA, 600mA
Power (Watts) 35 W
Voltage - Isolation 2.5 kV
Applications ITE (Commercial), Railway
Features OCP, OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 88%
Mounting Type Through Hole
Case / Package 19-DIP Module
Size / Dimension 3.00" L x 2.50" W x 0.41" H (76.2mm x 63.5mm x 10.5mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1537141-110IMX35D15D15-8G
Ultra Librarian 3D Model Ultra Librarian 110IMX35D15D15-8G CAD Model

Description

N

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 2W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 12V 3W
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER 12V 6W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 5V 20W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 5V 2W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 3W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess