EN
  • EN
  • DE

110RCM150-24DMQF

Part No 110RCM150-24DMQF
Manufacturer Bel Power Solutions
Catalog External/Internal (Off - Board) DC DC Converters
Description DC/DC CONVERTER 24V 150W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 6.25A 137.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - DC DC Converters
Mfr Bel Power Solutions
Series Melcher RCM (150W)
Package Bulk
Type Enclosed, Conformal Coated
Voltage - Input (Min) 50.4V
Voltage - Input (Max) 137.5V
Number of Outputs 1
Voltage - Output 1 24V
Current - Output (Max) 6.25A
Power (Watts) 150W
Voltage - Isolation 4.2 kV
Applications ITE (Commercial) , Railway
Efficiency 93%
Temperature Range - Operating -40°C ~ 70°C
Mounting Type Chassis Mount
Size / Dimension 6.48" L x 3.78" W x 1.42" H (164.6mm x 96.0mm x 36.1mm)
Approval Agency CE
Base Product Number 110RCM150
Standard Package 5
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1352089-110RCM150-24DMQF
Ultra Librarian 3D Model Ultra Librarian 110RCM150-24DMQF CAD Model

Description

The Melcher RCM (150W) is an enclosed, conformal coated power supply from Bel Power Solutions.

  • Application: ITE (Commercial), Railway
  • Package: Standard, 5
  • Power Output: 150W
  • Output Current (Max): 6.25A
  • Voltage Input: 50.4V to 137.5V
  • Voltage Output: 24V
  • Mounting Type: Chassis Mount
  • Size/Dimension: 6.48" L x 3.78" W x 1.42" H (164.6mm x 96.0mm x 36.1mm)
  • Operating Temperature: -40°C to 70°C

You May Also Be Interested in

Traco Power
DC/DC CONVERTER 48V 20W / Enclosed DC DC Converter 1 Output 48V 420mA 36V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 5V 60W / Enclosed DC DC Converter 1 Output 5V 12A 160V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 20W / Enclosed DC DC Converter 1 Output 48V 420mA 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 216W / Open Frame DC DC Converter 1 Output 48V 4.5A 75V Input
Lowest to $406.9534
Cosel USA, Inc.
DC DC CONVERTER 12V 120W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V OR -5V 2.5W
Need more? Email Us
Cosel USA, Inc.
DC/DC CONVERTER 12V 30W / Enclosed DC DC Converter 1 Output 12V 2.5A 36V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 5.1V 20W / Enclosed DC DC Converter 1 Output 5.1V 4A 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 12V 40W / Enclosed DC DC Converter 1 Output 12V 3.33A 75V Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess