EN
  • EN
  • DE

PFC250-1024

Part No PFC250-1024
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 250W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Bel Power Solutions
Series PFC250 (250W)
Package Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 24V
Current - Output 1 10.5 A
Power (Watts) 250W
Applications ITE (Commercial)
Voltage - Isolation 2.6 kV
Efficiency 75%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 8.50" L x 4.75" W x 2.00" H (215.9mm x 120.7mm x 50.8mm)
Approval Agency CE
Minimum Load Required No
Base Product Number PFC250
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Other Names PFC250-1024-ND,179-2522,Q1299849,PFC2501024
Standard Package 10
Win Source Part Number 986396-PFC250-1024
Ultra Librarian 3D Model Ultra Librarian PFC250-1024 CAD Model

Description

Bel Power Solutions brings you the PFC250-1024, a 250W enclosed AC DC converter.

  • Features: Adjustable Output, PFC, Remote Sense, and Universal Input
  • Package: Bulk
  • Mounting Type: Chassis Mount
  • Voltage - Input: 85 ~ 264 VAC
  • Voltage - Isolation: 2.6 kV
  • Output Voltage: 24V
  • Efficiency: 75%
  • Current - Output 1: 10.5 A
  • Voltage - Output 2: Not Applicable
  • Voltage - Output 3: Not Applicable
  • Voltage - Output 4: Not Applicable
  • Minimum Load: No
  • Temperature Range - Operating: 0°C ~ 70°C (With Derating)
  • Dimension: 8.50" L x 4.75" W x 2.00" H (215.9mm x 120.7mm x 50.8mm)
  • Other names: PFC250-1024-ND, 179-2522, Q1299849, and PFC2501024

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $107.2654
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess