EN
  • EN
  • DE

SQ24S15050-NS00

Part No SQ24S15050-NS00
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Category Power Supplies - Board Mount
Family DCDC Converters
Win Source Part Number 192719-SQ24S15050-NS00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQ24S15050-NS00 CAD Model

Description

The SQ24S15050-NS00 is a DC-DC converter module manufactured by Bel Power Solutions. This module is designed to provide a regulated output voltage from a DC input source, typically used in various industrial and telecom applications requiring reliable power conversion.

Applications

  • Telecom Equipment: Used in telecom infrastructure for providing regulated power to various components.
  • Industrial Automation: Implemented in industrial control systems for powering sensors, actuators, and controllers.
  • Networking Devices: Supplies power to networking equipment such as routers, switches, and modems.
  • Distributed Power Systems: Used in distributed power architectures to provide localized power conversion.
  • Medical Equipment: Powers sensitive medical devices requiring stable and regulated DC voltage.

Features

  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Wide Input Voltage Range: Accepts a broad range of DC input voltages.
  • High Efficiency: Delivers high power conversion efficiency, reducing heat dissipation and energy consumption.
  • Over Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over Current Protection (OCP): Protects the module from excessive current draw.
  • Short Circuit Protection (SCP): Protects the module from damage due to short circuits.
  • Thermal Shutdown: Shuts down the module in case of over-temperature conditions.

Benefits

  • Reliable Power Conversion: Ensures stable and regulated power for critical applications.
  • Enhanced Safety: Isolation provides enhanced safety for users and equipment.
  • Reduced Energy Consumption: High efficiency minimizes energy waste and lowers operating costs.
  • Protection Features: Built-in protection features safeguard the module and the load from damage.
  • Compact Size: Space-saving design allows for easy integration into various systems.

Additional Details

The SQ24S15050-NS00 typically operates with a 24V nominal input voltage and provides a regulated 15V output voltage at a current of 500mA. It is designed to meet various industry standards for safety and electromagnetic compatibility (EMC). The module is often available in a compact, encapsulated package for easy mounting and integration. Specific technical specifications include detailed input voltage ranges, output voltage accuracy, ripple and noise characteristics, isolation voltage, and operating temperature range. Detailed datasheets from Bel Power Solutions provide comprehensive information regarding performance characteristics and application guidelines.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8336 $89.8336
2+ $87.0269 $174.0538
3+ $84.2191 $252.6573
4+ $81.4125 $325.6500
5+ $72.9902 $364.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess