EN
  • EN
  • DE

1334A 0031000

Part No 1334A 0031000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description 2 (1 Pair) Conductor Multi-Conductor Cable Orange 18 AWG Foil, Braid 1000.0' (304.8m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Belden Inc.
Series DataBus®
Packaging Spool
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair)
Wire Gauge 18 AWG
Conductor Strand 7/26
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.287" (7.29mm)
Shield Type Foil, Braid
Length 1000.0' (304.8m)
Jacket Color Orange
Features Drain Wire, Rip Cord
Voltage 300 V
Temperature Range - Operating -30°C ~ 90°C
Conductor Insulation Polyolefin (PO)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 65%
Base Product Number 1334A
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1479452-1334A 0031000
Ultra Librarian 3D Model Ultra Librarian 1334A 0031000 CAD Model

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
TECC0019C7 / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 8TRIAD 16AWG SHLD / 24 (8 Triad Twisted) Conductor Multi-Triad Cable Black 16 AWG Foil 2500' (762.0m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess