EN
  • EN
  • DE

6002FE-008-1000

Part No 6002FE-008-1000
Manufacturer Belden Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997382-6002FE-008-1000
Categories OEM Parts(0-9)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6002FE-008-1000 CAD Model

Description

The Belden 6002FE-008-1000 is a multi-conductor communication cable designed for a variety of industrial and commercial applications. This cable is engineered to provide reliable data transmission in environments where signal integrity and durability are critical. It’s commonly used for control, instrumentation, and data communication systems.

Applications:

  • Industrial Automation: Used for connecting sensors, actuators, and control devices in manufacturing environments.
  • Process Control: Employed in chemical plants, refineries, and other process industries for transmitting data from field instruments to control systems.
  • Building Automation: Utilized in HVAC systems, lighting control, and security systems for communication between controllers and devices.
  • Data Communication: Used for connecting computers, peripherals, and network devices in commercial buildings and data centers.
  • Audio and Video Systems: Employed for transmitting audio and video signals in broadcast studios, theaters, and conference rooms.

Features:

  • Multi-Conductor Design: Consists of multiple insulated conductors for versatile signal transmission.
  • Shielded Construction: Features a shield (typically foil or braid) to protect against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Durable Jacket: Constructed with a robust outer jacket material (e.g., PVC, polyethylene) for resistance to abrasion, chemicals, and moisture.
  • Flame Retardant: Meets industry standards for flame resistance, ensuring safety in fire-prone environments.
  • Wide Temperature Range: Suitable for operation in a broad range of temperatures, accommodating diverse environmental conditions.

Benefits:

  • Reliable Data Transmission: Shielded construction minimizes interference, ensuring accurate and consistent data transmission.
  • Increased System Uptime: Durable jacket protects against environmental factors, reducing the risk of cable damage and system downtime.
  • Enhanced Safety: Flame retardant properties minimize the spread of fire, enhancing safety in industrial and commercial environments.
  • Versatile Application: Multi-conductor design and wide temperature range make it suitable for a wide range of applications.
  • Long Service Life: High-quality materials and construction ensure long-term reliability and performance.

Additional Details:

The Belden 6002FE-008-1000 cable typically features a stranded conductor construction for flexibility and ease of installation. Key specifications include the number of conductors, conductor gauge (AWG), shield type, jacket material, and voltage rating. Proper grounding of the shield is essential for effective EMI/RFI protection. Refer to the Belden product documentation for detailed electrical characteristics, mechanical specifications, and installation guidelines. When selecting this cable, consider the specific signal transmission requirements, environmental conditions, and safety standards of the target application. The cable should be properly terminated using appropriate connectors and termination techniques. Regular inspection and maintenance are recommended to ensure optimal performance and longevity.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess