EN
  • EN
  • DE
  • IT

627T500/1250

Part No 627T500/1250
Manufacturer Bi technologies
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988495-627T500/1250
Categories Resistor Networks,Arrays
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 627T500/1250 CAD Model

Description

The BI Technologies 627T500/1250 is a thick film resistor network, designed to provide precise and stable resistance values in a compact package. BI Technologies (now TT Electronics) is a recognized manufacturer of high-quality passive components, and the 627T series resistor networks are known for their reliability and performance.

Applications:

  • Voltage dividers
  • Current limiting
  • Pull-up/Pull-down resistors
  • Operational amplifier circuits
  • Signal termination

Features:

  • Isolated Resistors: Each resistor is electrically isolated from the others.
  • Thick Film Technology: Provides stable and reliable resistance values.
  • Compact Package: Saves board space compared to using individual resistors.
  • 500/1250 Resistance Value (specific to this model): This indicates the total resistance or possibly individual resistance values within the network - datasheet will clarify.
  • Various Package Options: Available in different package styles, like SIP or DIP.

Benefits:

  • Precise Resistance: Ensures accurate circuit performance.
  • Stable Performance: Provides consistent resistance values over a wide range of temperatures.
  • Board Space Savings: Compact package reduces the overall size of the circuit.
  • Reduced Component Count: Simplifies the design and assembly process.
  • Improved Reliability: Thick film technology enhances long-term performance.

Additional Details:

The resistance value of 627T500/1250 is likely to define the overall resistance or a specific configuration within the network. To fully understand the specifics, a datasheet would be necessary. Common tolerance options are 1%, 5%, or 10%. The power rating per resistor and the overall network power rating are crucial parameters to consider for the application.

When soldering the resistor network to the PCB, it is important to use proper soldering techniques and avoid overheating the device. Proper cleaning of the PCB after soldering is recommended to remove any flux residue. It's important to consult the manufacturer's datasheet for detailed specifications and application guidelines.

TT Electronics (formerly BI Technologies) provides comprehensive datasheets and application support for their resistor networks. These resources are essential for selecting the appropriate resistor network for a specific application and ensuring its proper installation and operation.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess