EN
  • EN
  • DE
  • IT

698-3-R18KDLF

Part No 698-3-R18KDLF
Manufacturer Bi technologies
Catalog Resistor Networks, Arrays
Description Res Thin Film NET 18K Ohm 0.5% 0.6W ±25ppm/°C ISOL Molded 16-Pin DIP Pin Thru-Hole Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Win Source Part Number 1039823-698-3-R18KDLF
Categories Resistor Networks,Arrays
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 698-3-R18KDLF CAD Model

Description

The 698-3-R18KDLF is a thick film resistor network array manufactured by BI Technologies. This resistor network is designed to provide precise and stable resistance values in various electronic circuits. It is commonly used to reduce component count and assembly costs, improve circuit board density, and enhance reliability.

Applications

  • Voltage Dividers: Used to create precise voltage levels for biasing and reference circuits.
  • Current Limiting: Employed to limit current in LED circuits, transistor base circuits, and other sensitive components.
  • Pull-up/Pull-down Resistors: Used in digital circuits to define logic states and prevent floating inputs.
  • Feedback Resistors: Incorporated into operational amplifier circuits for gain setting and stabilization.
  • Line Termination: Utilized to terminate transmission lines, reducing signal reflections and ensuring signal integrity.

Features

  • Thick Film Technology: Provides excellent stability and precision.
  • Multiple Resistors in One Package: Reduces component count and board space.
  • Low Temperature Coefficient: Ensures stable resistance values over a wide temperature range.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.
  • Surface Mount Package: Facilitates automated assembly and high-density circuit designs.

Benefits

  • Reduced Component Count: Simplifies circuit design and assembly, leading to lower manufacturing costs.
  • Improved Board Density: Allows for more compact circuit layouts, optimizing space utilization.
  • Enhanced Reliability: Minimizes the number of solder joints, reducing potential failure points.
  • Precise Resistance Values: Ensures accurate circuit performance and stable operation.
  • Simplified Inventory Management: Reduces the number of unique components that need to be stocked and managed.

Additional Details

The 698-3 series resistor network array consists of multiple resistors with a common termination. The resistance value and tolerance are typically indicated on the package. This particular model, 698-3-R18KDLF, features a specific resistance value, which can be confirmed from the manufacturer's datasheet. It is designed for surface mount technology (SMT) assembly. The operating temperature range and power dissipation ratings are crucial parameters for proper application. The resistor network’s construction and materials contribute to its long-term stability and reliability in demanding environments. The standard package is suitable for automated pick-and-place equipment, further streamlining the assembly process. These arrays are suitable for a range of applications requiring stable and matched resistor values. Proper thermal management should be considered for high-power applications.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess