EN
  • EN
  • DE

BCN318SB104J7

Part No BCN318SB104J7
Manufacturer Bi technologies
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133747-BCN318SB104J7
Categories Resistor Networks,Arrays
Manufacturer Bi technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCN318SB104J7 CAD Model

Description

The BCN318SB104J7 is a thick film resistor network manufactured by BI Technologies. It is designed to provide a stable and precise resistance value across multiple resistors in a single package, saving space and simplifying circuit design.

Applications:

  • Voltage Dividers: Used in circuits to divide voltage accurately.
  • Pull-Up/Pull-Down Resistors: Employed to set a default logic state in digital circuits.
  • Current Limiting: Utilized to limit current in LED circuits or other sensitive components.
  • Feedback Networks: Integrated into amplifier circuits for stable feedback control.
  • Signal Termination: Used to terminate signal lines and reduce reflections.

Features:

  • Thick Film Construction: Provides stable and reliable performance.
  • Multiple Resistors in One Package: Saves board space and simplifies assembly.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • Low Temperature Coefficient: Maintains stable resistance over a wide temperature range.
  • RoHS Compliant: Complies with environmental standards, ensuring lead-free construction.

Benefits:

  • Space Saving: Reduces board space by integrating multiple resistors into one component.
  • Simplified Assembly: Streamlines manufacturing process by reducing the number of components to be placed.
  • Improved Accuracy: Ensures accurate resistance values for precise circuit operation.
  • Stable Performance: Maintains stable performance over a wide range of environmental conditions.
  • Environmentally Friendly: Complies with environmental standards, making it suitable for eco-friendly applications.

Additional Details:

The BCN318SB104J7 is a resistor network consisting of multiple resistors with a common termination. The '104' in the part number typically indicates a resistance value of 100 kΩ (10 x 10^4 ohms). It comes in a SIP (Single In-Line Package) configuration. These resistor networks are used to minimize the number of components placed on a PCB and the J-Lead style offers excellent board retention characteristics.

When using the BCN318SB104J7, adhere to the manufacturer's specifications to ensure optimal performance and reliability. The package must be handled with care to avoid damage to the leads.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess