EN
  • EN
  • DE

906-11MM

Part No 906-11MM
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Description ROUND SPACER NYLON 11MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Diameter - Inside 0.085" (2.16mm)
Diameter - Outside 0.148" (3.76mm)
Between Board Height 0.433" (11.00mm)
Length - Overall 0.433" (11.00mm)
Material Nylon
Color Natural
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1507676-906-11MM
Ultra Librarian 3D Model Ultra Librarian 906-11MM CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
ROUND STANDOFF M5 NYLON 45MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M4 NYLON 25MM
Need more? Email Us
Schurter Inc.
HEX STANDOFF M5 NYLON 38MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 10MM
Lowest to $0.7277
Wurth Electronics Inc
ROUND SPACER STEEL 6MM
Lowest to $0.8150
Schurter Inc.
ROUND STANDOFF M3 NYLON 25MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M6 NYLON 38MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 15MM
Lowest to $0.5821
Schurter Inc.
HEX STANDOFF M5 NYLON 22MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess