EN
  • EN
  • DE

SLM-180

Part No SLM-180
Manufacturer Bivar Inc.
Catalog LEDs - Spacers, Standoffs
Description LED MT SR VERT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Spacers, Standoffs
Mfr Bivar Inc.
Series SLM
Package Bag
Product Status Active
Color Black
Length 0.180" (4.57mm)
LED T1, T1 3/4
Material Nylon
Base Product Number SLM-180
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 1238020-SLM-180
Ultra Librarian 3D Model Ultra Librarian SLM-180 CAD Model

Description

The SLM-180 is a black nylon spacer/standoff used in optoelectronic applications and manufactured by Bivar Inc.

  • Length: 0.180" (4.57mm)
  • Package Quantity: 100 pieces
  • Series: SLM
  • LED Compatibility: T1 and T1 3/4 LEDs
  • Material: Nylon
  • Status: Active
  • Application: Optoelectronics

You May Also Be Interested in

Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T13/4 CYS POY BLK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 NYLON NATURAL
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 NYLON BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 NYLON BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1T1 3/4 NYL WHITE
Need more? Email Us
Bivar Inc.
LED HOLDER T1T1 3/4 NYL BLACK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess