EN
  • EN
  • DE

SM2835UWDC02

Part No SM2835UWDC02
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SM2835, 0.2W / LED Lighting series White, Cool 6500K 3.2V 60mA 120° 1411 (3528 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SM2835
Package Tape & Reel
Product Status Obsolete
Color White, Cool
CCT (K) 6500K
Flux @ 25°C, Current - Test 24lm (Typ)
Current - Test 60mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 125 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1411 (3528 Metric)
Supplier Device Package 2835
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.030" (0.75mm)
Other Names 492-2164-1,492-2164-2,492-2164-6
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240281-SM2835UWDC02
Ultra Librarian 3D Model Ultra Librarian SM2835UWDC02 CAD Model

Description

The SM2835UWDC02 is an optoelectronics product of the SM2835 series manufactured by Bivar Inc.

  • Color: White
  • Viewing Angle: 120 degrees
  • Package: Tape and Reel
  • Height: 0.030 inches
  • Standard Package: 4,000
  • Current - Test: 60mA
  • CCT: 6500K

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess