EN
  • EN
  • DE

LCWJNSH.EC-BQBS-5R8T-1

Part No LCWJNSH.EC-BQBS-5R8T-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LCW JNSH.EC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 1195738-LCWJNSH.EC-BQBS-5R8T-1
Manufacturer Homepage www.osram.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCWJNSH.EC-BQBS-5R8T-1 CAD Model

Description

The LCWJNSH.EC-BQBS-5R8T-1 is a white LED from OSRAM Opto Semiconductors. It is part of their Advanced Power TOPLED series and is designed for high-performance applications requiring excellent brightness and efficiency. This LED is known for its long lifespan and reliable operation.

Applications:

  • Automotive Lighting (e.g., Daytime Running Lights, Interior Lighting)
  • General Illumination
  • Backlighting (e.g., LCD Displays)
  • Signage
  • Architectural Lighting

Features:

  • High Brightness
  • High Efficiency
  • Long Lifespan
  • Wide Viewing Angle
  • Compact Package
  • RoHS Compliant

Benefits:

  • Energy Savings: High efficiency minimizes power consumption, reducing energy costs.
  • Long-Term Reliability: Long lifespan reduces the need for frequent replacements.
  • Excellent Light Output: High brightness provides superior illumination.
  • Design Flexibility: Compact package enables integration into various applications.
  • Environmentally Friendly: RoHS compliance demonstrates adherence to environmental regulations.

Additional Details:

The LCWJNSH.EC-BQBS-5R8T-1 typically features a specific correlated color temperature (CCT) that defines the 'whiteness' of the light. Common CCT values are Cool White, Neutral White, and Warm White. The drive current affects light output and lifespan. The correct current level should always be used. The operating voltage, luminous flux (brightness), and color rendering index (CRI) are important specifications to consider when selecting this LED. The viewing angle determines the spread of light. A wider viewing angle is suitable for general illumination, while a narrower angle is more appropriate for focused lighting applications. The LED's thermal resistance is a key parameter for managing heat dissipation. Proper heatsinking is often necessary, especially when operating the LED at higher currents. The datasheet will contain absolute maximum ratings regarding reverse voltage, forward current, and junction temperature. Exceeding these limits can damage the LED. The epoxy encapsulation around the LED die provides protection from environmental factors. The datasheet includes detailed information on the LED's optical and electrical characteristics, including typical and maximum values. This LED is suitable for various applications requiring a bright, efficient, and reliable white light source.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess