EN
  • EN
  • DE

SRH-6RUR

Part No SRH-6RUR
Manufacturer Bivar Inc.
Catalog Handles, Locks, Latches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Handles
Mfr Bivar Inc.
Series SRH
Package Bag
Type Instrumentation
Height 1.390" (35.30mm)
Length - Center to Center 9.764" (248.00mm)
Thread/Screw/Hole Size M4
Material Aluminum
Mounting Type Screw Holes, Back
Base Product Number SRH-6RUR
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 7616.99.5160
Win Source Part Number 1314250-SRH-6RUR
Ultra Librarian 3D Model Ultra Librarian SRH-6RUR CAD Model

Description

The Bivar Inc. SRH-6RUR is a high-quality handle designed for use in a wide range of electronic enclosures and racks.

  • Material: Aluminum
  • Mounting: Screw Holes
  • Compliance: RoHS Compliant

You May Also Be Interested in

524
Keystone Electronics
HANDLE ALUMINUM MTG CTR 4.5"
Need more? Email Us
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
Elesa USA Corporation
BL.366, GEAR LEVER HANDLES, HAND
Need more? Email Us
RAF Electronic Hardware
HANDLE ALUMINUM MTG CTR 0.748" / Instrumentation Handle Aluminum Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
LAC-P, CAM LEVERS, WITHOUT ADJUS
Need more? Email Us
Elesa USA Corporation
LBR-A, CONTROL LEVERS, WITH BLAC / Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Davies Molding, LLC
HANDLE PHENOLIC MTG CTR 4.25"
Need more? Email Us
Elesa USA Corporation
BL.366, GEAR LEVER HANDLES, HAND
Lowest to $3.4766
Elesa USA Corporation
MR-P, ADJUSTABLE HANDLES, BLACK-
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess