EN
  • EN
  • DE

SRS-1-090

Part No SRS-1-090
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bag
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.107" (2.72mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 0.090" (2.29mm)
Length - Overall 0.090" (2.29mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275699-SRS-1-090
Ultra Librarian 3D Model Ultra Librarian SRS-1-090 CAD Model

Description

The SRS series round spacer is a hardware component used in fastening and mounting applications.

  • Feature: Self-retaining
  • Material: PVC material
  • Color: Gray color
  • Length Overall: 0.090 inches (2.29mm)
  • Outside Diameter: 0.250 inches (6.35mm)
  • Inside Diameter: 0.107 inches (2.72mm)
  • Threaded: Unthreaded
  • Connections: Female to female
  • Screw Thread Size: #4
  • Standard Package: 1,000 units
  • Application: Board spacers, standoffs, and other fastening applications

You May Also Be Interested in

RAF Electronic Hardware
SMTSO-M2-4ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $1.1642
RAF Electronic Hardware
SMTSO-M25-3ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF, M2.5 datasheet, inventory, & pricing.
Lowest to $0.5821
RAF Electronic Hardware
SMTSO-632-4ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $1.4553
RAF Electronic Hardware
SMTSO-M3-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $0.8732
Wurth Electronics Inc
ROUND SPACER STEEL 4MM
Lowest to $1.2847
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 11MM / Round Standoff Threaded M3x0.5 Steel 0.433" (11.00mm)
Lowest to $0.6255
Wurth Electronics Inc
ROUND SPACER STEEL 10MM
Lowest to $0.7277
Wurth Electronics Inc
ROUND SPACER STEEL 15MM
Lowest to $0.5821
Wurth Electronics Inc
SMT STEEL SPACER, M1.6 INTERNAL
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess