EN
  • EN
  • DE

SW-031-177

Part No SW-031-177
Manufacturer Bivar Inc.
Catalog Washers - Bushing, Shoulder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers - Bushing, Shoulder
Mfr Bivar Inc.
Series SW
Package Bag
Thread/Screw/Hole Size #6
Diameter - Inside 0.144" (3.66mm)
Diameter - Outside 0.313" (7.95mm) 5/16"
Diameter - Shoulder 0.177" (4.50mm)
Thickness - Overall 0.079" (2.00mm)
Length - Below Head 0.031" (0.79mm) 1/32"
Material Polyphenylene Sulfide, Glass Filled
Base Product Number SW-031
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275027-SW-031-177
Ultra Librarian 3D Model Ultra Librarian SW-031-177 CAD Model

Description

The SW-031-177 is a shoulder washer made of polyphenylene sulfide, glass-filled material from Bivar Inc.

  • Overall Thickness: 0.079 inches
  • Outside Diameter: 0.313 inches
  • Inside Diameter: 0.144 inches
  • Length Below Head: 0.031 inches
  • Thread/Screw/Hole Size: #6
  • Package: Bag of 100 pieces
  • ECCN: EAR99
  • HTSUS: 3926.90.4590
  • Series: SW series

You May Also Be Interested in

Essentra Components
SHOULDER WASHER, NATURAL,.394 IN
Need more? Email Us
340
Keystone Electronics
WASHER SHOULDER #4 NYLON
Need more? Email Us
Essentra Components
SHOULDER WASHER, NATURAL,.472 IN / Shoulder Washer Thick Nylon
Need more? Email Us
TE Connectivity
WASHER FLAT #4 STEEL / #4 Flat Washer 0.032" (0.81mm) Thick Steel Zinc, Yellow Chromate
Lowest to $0.0620
Keystone Electronics
#6 Split Lock Washer 0.033" (0.84mm) Thick Steel Zinc
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 FIBRE
Need more? Email Us
Switchcraft Inc.
Lowest to $0.6713
Keystone Electronics
WASHER SHOULDER #4 NYLON
Lowest to $0.1378
Keystone Electronics
WASHER SHOULDER 1/4 NYLON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess