EN
  • EN
  • DE

MB90F456SPMCR-G-JNE1

Part No MB90F456SPMCR-G-JNE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description MCU 16-Bit MB90455 F2MC-16LX CISC 32KB Flash 5V 48-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076222-MB90F456SPMCR-G-JNE1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F456SPMCR-G-JNE1 CAD Model

Description

The MB90F456SPMCR-G-JNE1 is a 16-bit microcontroller manufactured by Cypress Semiconductor Corp. It is a member of the F²MC-16LX family, known for its high performance and integration, making it suitable for various embedded control applications.

Applications:

  • Automotive electronics (e.g., Engine control, transmission control, body control)
  • Industrial automation
  • Motor control systems
  • Home appliances
  • Office equipment

Features:

  • CPU: 16-bit F²MC-16LX CPU core delivering efficient processing capabilities.
  • Memory: Embedded Flash memory for storing program code and RAM for data manipulation.
  • Timers: Multiple timer/counter channels for generating precise timing signals and control.
  • Communication Interfaces: Includes UART, CSI, and I²C interfaces for serial communication.
  • A/D Converter: Built-in Analog-to-Digital Converter (ADC) for converting analog signals to digital.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices and sensors.
  • Low Power: Designed for low power consumption, suitable for portable and energy-sensitive applications.
  • Package: Available in a surface-mount package (e.g., QFP) suitable for automated assembly.

Benefits:

  • High Performance: Enables the execution of complex control algorithms with speed and efficiency.
  • Integrated Peripherals: Reduces external component count, saving board space and cost.
  • Flexible Communication: Facilitates easy communication with a wide range of peripherals and other devices.
  • Low Power Operation: Extends battery life and reduces overall power consumption.
  • Robust Design: Provides reliable operation in harsh industrial and automotive environments.

Additional Details:

The MB90F456SPMCR-G-JNE1 microcontroller incorporates a watchdog timer for system monitoring and reset functionality. Specific memory capacities (Flash and RAM), operating voltage requirements, and temperature ranges are detailed in the product datasheet. Programming and debugging are typically done via JTAG or other standard interfaces.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess