EN
  • EN
  • DE

MPC5ADW12.0

Part No MPC5ADW12.0
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description PNL MNT AMBER W/WIRE 12\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Amber
Lens Color Amber
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.32" (8.13mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Domed Top
Millicandela Rating 25mcd
Wavelength - Peak 605nm
Viewing Angle 45°
Termination Style Wire Leads - 12" (304.80mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567601-MPC5ADW12.0
Ultra Librarian 3D Model Ultra Librarian MPC5ADW12.0 CAD Model

Description

N

You May Also Be Interested in

EAO
INDICATOR-ELEMENT PCB
Need more? Email Us
Schneider Electric
30MM PILOT LIGHT NO LIGHT MODULE
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM TYPE K +OPT
Need more? Email Us
Dialight
LED PNL MT 7MM 12V CHROME YEL
Need more? Email Us
Dialight
LED PANEL MNT 12MM RED 6VDC
Need more? Email Us
Apem Inc.
INDICATOR 24V 8MM PROMINENT YEL
Need more? Email Us
Schneider Electric
COMPLETE BODY FOR PILOT LIGHTS,
Need more? Email Us
Schurter Inc.
LED REFLECT INTERNAL 24V 5MM RED
Need more? Email Us
Schneider Electric
PILOT LIGHT 120V 30MM TYPE K +OP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess