EN
  • EN
  • DE
  • IT

MC78L08A

Part No MC78L08A
Manufacturer Boca Semiconductor Corporation
Description 3-TERMINAL 0.1A NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Boca Semiconductor Corporation
Win Source Part Number 1220141-MC78L08A
Manufacturer Homepage www.bocasemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC78L08A CAD Model

Description

The MC78L08A is a three-terminal positive voltage regulator manufactured by various companies including Boca Semiconductor Corporation. It's designed to provide a stable and regulated 8V output voltage from a higher input voltage. This regulator is commonly used in a wide range of electronic devices, providing a simple and cost-effective solution for voltage regulation.

Applications:

  • Power supplies for small electronic devices
  • Voltage regulation in microcomputer systems
  • Linear regulators for various circuits
  • Battery chargers
  • Post-regulation for switching power supplies

Features:

  • Fixed Output Voltage: Provides a stable and regulated 8V output.
  • Internal Short-Circuit Current Limiting: Protects the regulator from damage due to output short circuits.
  • Internal Thermal Overload Protection: Prevents overheating and damage to the regulator.
  • No External Components Required: Simplifies circuit design and reduces component count.
  • Output Transistor Safe-Area Compensation: Enhances reliability and prevents damage to the output transistor.
  • Available in Multiple Packages: Offers flexibility in mounting and application.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable 8V output voltage.
  • Simplified Design: Requires no external components, simplifying circuit design.
  • Improved Reliability: Built-in protection features enhance circuit reliability.
  • Cost-Effective: Provides a simple and cost-effective voltage regulation solution.
  • Wide Range of Applications: Suitable for a wide range of electronic devices.

Additional Details:

The MC78L08A is typically packaged in a TO-92, SO-8, or similar package. Key specifications include input voltage range, output voltage, output current, and dropout voltage. It's essential to consult the manufacturer's datasheet for detailed specifications, application circuits, and thermal considerations. This regulator is widely used in various electronic devices, providing a reliable and efficient 8V voltage regulation solution.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3764 $65.8700
420+ $0.3091 $129.8220
650+ $0.3002 $195.1300
895+ $0.2897 $259.2815
1,155+ $0.2807 $324.2085
1,550+ $0.2510 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess