EN
  • EN
  • DE

3296Y001103

Part No 3296Y001103
Manufacturer Bourns Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212086-3296Y001103
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3296Y001103 CAD Model

Description

The 3296Y001103 is a 10k Ohm multi-turn trimming potentiometer manufactured by Bourns Inc. This precision potentiometer is designed for applications requiring fine adjustment and calibration. Its key characteristics include high resolution, stability, and sealed construction.

Applications:

  • Calibration Equipment: Used in calibration devices to provide precise adjustments for accurate measurements.
  • Power Supplies: Employed in power supplies to fine-tune output voltage and current.
  • Test and Measurement Instruments: Found in oscilloscopes, multimeters, and signal generators for calibration purposes.
  • Industrial Control Systems: Used in process control and automation systems for precise setting of parameters.
  • Medical Devices: Utilized in medical equipment for accurate adjustments and settings.

Features:

  • Multi-Turn: Provides high resolution for precise adjustments.
  • Sealed Construction: Protects against environmental contaminants.
  • High Stability: Ensures stable resistance over time and temperature variations.
  • Small Size: Allows for compact designs.
  • Excellent Linearity: Provides a linear relationship between rotation and resistance.

Benefits:

  • Accurate Calibration: Enables precise calibration of electronic circuits.
  • Reliable Performance: Provides reliable performance in harsh environments.
  • Stable Operation: Ensures stable resistance values over time.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Versatile Application: Suitable for a wide range of applications requiring precise resistance adjustment.

Additional Details:

The 3296Y001103 features a resistance of 10k Ohms with a tolerance of ±10%. Its power rating is 0.5W at 70°C. The operating temperature range is -55°C to +125°C. It features a through-hole mounting style. The multi-turn design provides a high degree of adjustment resolution, allowing for fine-tuning of circuits. The sealed construction ensures that the resistance value remains stable even in environments with dust, dirt, and moisture. It is commonly used in applications where precise and infrequent adjustments are required. This part is RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Matsuo
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess