EN
  • EN
  • DE
  • IT

3299W-1-105LF

Part No 3299W-1-105LF
Manufacturer Bourns Inc.
Catalog Trimmer Potentiometers
Description TRIMMER 1M OHM 0.5W PC PIN TOP / 1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25.0 Turn Top Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr Bourns Inc.
Series Trimpot® 3299 - Sealed
Package Tube
Product Status Active
Resistance 1 mOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 25
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Size / Dimension Rectangular - 0.375" x 0.240" Face (9.53mm x 6.10mm)
Base Product Number 3299W
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8050
California Prop 65 Warning Information
Win Source Part Number 855680-3299W-1-105LF
Ultra Librarian 3D Model Ultra Librarian 3299W-1-105LF CAD Model

Description

The 855680-3299W-1-105LF is a potentiometer manufactured by Bourns Inc.

  • Series: Trimpot® 3299 - Sealed
  • Resistance: 1 mOhms
  • Tolerance: ±10%
  • Mounting Type: Through Hole
  • Power (Watts): 0.5W or 1/2W
  • Package: Tube
  • Size / Dimension: 0.375" x 0.240" (9.53mm x 6.10mm)
  • Number of Turns: 25
  • Resistive Material: Cermet
  • Termination Style: PC pins
  • Adjustment Type: Top
  • Temperature Coefficient: ±100ppm/°C
  • Application: Various applications in the electronics industry
  • Product Status: Active
  • California Prop 65: Compliant

You May Also Be Interested in

Bourns Inc.
TRIMMER 47K OHM 0.5W PC PIN
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Lowest to $15.2218
Vishay
Lowest to $20.3160
Bourns Inc.
Res Cermet Trimmer 100K Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turn 2.77mm (6.6 X 4.7 X 6.99mm) Pin Thru-Hole Tube / TRIMMER 100K OHM 0.5W PC PIN
Lowest to $0.4915
TT Electronics
TRIMMER 5K OHM 0.125W SMD
Need more? Email Us
Bourns Inc.
1/4 Square Trimming Potentiometer | TRIMMER 20 OHM 0.25W PC PIN TOP
Lowest to $4.3563
Bourns Inc.
TRIMMER 200K OHM 0.75W PC PIN
Lowest to $0.8188
Bourns Inc.
TRIMMER 20K OHM 0.125W J LEAD
Lowest to $1.6995

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5144 $56.2304
39+ $2.8837 $112.4643
61+ $2.7935 $170.4035
83+ $2.7035 $224.3905
108+ $2.6133 $282.2364
144+ $2.3430 $337.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess