EN
  • EN
  • DE

4116R-001-510

Part No 4116R-001-510
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Description Res Net 16I 51R 8RES DIP Tube PICK#189227
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
Resistance 51 Ω
RoHS Non-Compliant
Win Source Part Number 1038566-4116R-001-510
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4116R-001-510 CAD Model

Description

The 4116R-001-510 is a thick film isolated resistor network from Bourns Inc. This resistor network is designed to provide precise and reliable resistance in various electronic circuits. It consists of multiple resistors in a single package, offering space-saving benefits and improved performance compared to using discrete resistors.

Applications

  • Current limiting in LED circuits.
  • Voltage division in sensor circuits.
  • Pull-up or pull-down resistors in digital logic circuits.
  • Feedback resistors in amplifier circuits.
  • Termination resistors in data lines.

Features

  • Isolated Resistors: Each resistor is electrically isolated from the others, preventing unwanted interactions between circuits.
  • Thick Film Technology: Provides stable and reliable resistance values over a wide temperature range.
  • Compact Package: Space-saving design allows for high-density circuit layouts.
  • High Resistance Value: Features a 51 Ohm resistance value, suitable for a variety of applications.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Reduced Component Count: Simplifies circuit design and reduces assembly costs.
  • Improved Reliability: Thick film construction ensures long-term stability and performance.
  • Space Savings: Compact package allows for smaller and more efficient circuit boards.
  • Enhanced Performance: Isolated resistors minimize cross-talk and interference.
  • Simplified Inventory Management: One part number replaces multiple discrete resistors.

Additional Details

The 4116R series from Bourns offers a variety of resistance values and circuit configurations. The specific model 4116R-001-510 has 16 pins and contains 8 isolated resistors of 51 Ohms each. The resistors are manufactured using a thick film process on a ceramic substrate. The operating temperature range is typically -55°C to +125°C. The power rating is dependent on the number of resistors used and the ambient temperature. For detailed specifications, consult the Bourns datasheet for the 4116R series.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess