EN
  • EN
  • DE
  • IT

4120R-601-250/500L

Part No 4120R-601-250/500L
Manufacturer Bourns Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(T) 25 OHM/50PF TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Bourns Inc.
Packaging Tube
Type Low Pass
Filter Order 1st
Technology RC (T-Type)
Number of Channels 8
Attenuation Value -3dB at 84MHz
Resistance - Channel (Ohms) 25
Values R = 25Ohms, C = 50pF
ESD Protection No
Temperature Range - Operating 10°C ~ 85°C
Applications General Purpose
Voltage - Rated 25V
Mounting Style Through Hole
Manufacturer Package 20-DIP
Parts Dimension 1.065" L x 0.264" W (27.05mm x 6.71mm)
Height 0.331" (8.40mm)
Family Part Number 4120R
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 736467-4120R-601-250/500L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4120R-601-250/500L CAD Model

Description

The Bourns Inc. 736467-4120R-601-250/500L is a low pass type filter with through-hole mounting style.

  • Voltage Rating: 25V
  • Technology: RC (T-Type)
  • Channels: 8
  • Resistance: 25 ohms
  • Capacitance: 50pF
  • Height: 0.331" (8.40mm)
  • Package: Tube
  • Filter Order: 1st
  • Attenuation: -3dB @ 84MHz
  • Operating Temperature: 10°C ~ 85°C
  • Family: 4120R
  • Manufacturer Package: 20
  • MSL Level: 1 (Unlimited)
  • Dimensions: 1.065" L x 0.264" W (27.05mm x 6.71mm)

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 330 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5840 $66.3360
10+ $13.6073 $136.0730
15+ $13.1831 $197.7465
21+ $12.7575 $267.9075
27+ $12.3319 $332.9613
36+ $11.0564 $398.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess