EN
  • EN
  • DE

SRN6045TA-471K

Part No SRN6045TA-471K
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRN6045TA
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 470 µH
Tolerance ±10%
Current Rating (Amps) 400 mA
Current - Saturation (Isat) 500mA
Shielding Semi-Shielded
DC Resistance (DCR) 2.46Ohm Max
Q @ Freq 15 @ 1MHz
Frequency - Self Resonant 3MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 1 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height - Seated (Max) 0.177" (4.50mm)
Base Product Number SRN6045TA
Other Names SRN6045TA-471K,118-SRN6045TA-471KTR,118-SRN6045TA-471KCT,118-SRN6045TA-471KDKR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1274270-SRN6045TA-471K
Ultra Librarian 3D Model Ultra Librarian SRN6045TA-471K CAD Model

Description

The SRN6045TA-471K is a semi-shielded power inductor manufactured by Bourns Inc. This inductor is designed for use in a variety of DC-DC converter applications, offering a balance of performance and cost-effectiveness. Its semi-shielded construction helps to reduce electromagnetic interference (EMI) while maintaining a compact size.

Applications

  • DC-DC converters
  • Power supplies
  • Notebook computers
  • LCD TVs
  • Smartphones and tablets
  • Portable devices

Features

  • Semi-shielded construction
  • High saturation current
  • Low DC resistance
  • Compact size (6.0 x 6.0 x 4.5 mm)
  • Operating temperature: -40°C to +125°C (including self-heating)
  • Inductance value: 470 μH
  • Tolerance: ±10%

Benefits

  • Reduced EMI due to semi-shielded design, minimizing interference with other components.
  • Efficient power conversion due to low DC resistance, leading to reduced power loss and improved energy efficiency.
  • Stable performance over a wide temperature range, ensuring reliable operation in various environments.
  • Space-saving design enables use in compact electronic devices.
  • High saturation current allows for handling large current spikes without significant inductance drop.

Additional Details

The SRN6045TA-471K features a ferrite core material and is RoHS compliant, ensuring environmental friendliness. It is designed for automated assembly and is available in tape and reel packaging for ease of use in high-volume manufacturing. The part's construction and materials provide excellent mechanical strength and resistance to shock and vibration, making it suitable for demanding applications. The inductance is tested at specific frequency. The self-resonant frequency is designed to be high, further improving power applications. Its compact size makes it well-suited for use in portable devices and other space-constrained applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1810 $50.6800
675+ $0.1486 $100.3050
1,045+ $0.1439 $150.3755
1,440+ $0.1393 $200.5920
1,860+ $0.1346 $250.3560
2,490+ $0.1207 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess