EN
  • EN
  • DE

CDSOD323-T12C

Part No CDSOD323-T12C
Manufacturer Bourns Inc.
Catalog TVS - Diodes
Description TVS DIODE 12VWM 28.3VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 28.3V (Typ)
Peak Pulse Current(Ippm) 11A (8/20μs)
Power Dissipation - Pd 350W
Applications General Purpose
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 095266-CDSOD323-T12C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Sensing & Instrumentation, Portable Devices, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian CDSOD323-T12C CAD Model

Description

CDSOD323-T12C Description

The CDSOD323-T12C offers superior transient voltage suppression, making it ideal for environments prone to electrical surges. Its advanced technology ensures optimal performance and protection.

  • Features and Benefits<ul>
  • Bidirectional protection
  • Fast reaction to voltage spikes
  • Small footprint design
  • Superior thermal conductivity
  • Applications<ul>
  • Data lines protection
  • Communication lines
  • Portable devices
  • Battery-powered equipment
  • Choose the CDSOD323-T12C for a reliable, compact solution that meets your circuit protection needs in various voltage-sensitive applications.

    You May Also Be Interested in

    MICROSS/On Semiconductor
    TVS DIODE 5VWM 18.6VC SOD523
    Lowest to $0.1456
    Semtech Corporation
    TVS DIODE 30VWM 5-DFN
    Lowest to $0.8441
    Diotec Semiconductor AG
    TVS SOD-123FL 60V 200W UNIDIR
    Lowest to $0.1019
    Littelfuse Inc.
    TVS DIODE 33VWM 53.3VC DO214AB
    Lowest to $2.6195
    Nexperia USA Inc.
    MMBZ10VAL-Q/SOT23/TO-236AB
    Lowest to $2.1829
    Nexperia USA Inc.
    TVS DIODE 5VWM 5.5VC DFN2510D-10
    Lowest to $0.2911
    STMicroelectronics
    TVS DIODE 15VWM 23VC SOD882T
    Lowest to $0.1165
    Littelfuse Inc.
    TVS DIODE 18VWM 29.2VC SMTO-263
    Lowest to $4.0747
    Nexperia USA Inc.
    MMBZ33VAL-Q/SOT23/TO-236AB
    Lowest to $1.3971

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $8.2106
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    120+ $0.4347 $52.1640
    285+ $0.3567 $101.6595
    435+ $0.3456 $150.3360
    600+ $0.3344 $200.6400
    775+ $0.3233 $250.5575
    1,040+ $0.2898 $301.3920
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 160,000 pieces
    MOQ: 120 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess